Vishay Intertechnology, Inc. RES 10.2K OHM 1/2W 0.1% 2512 TNPW251210K2BEEG

Description
RES 10.2Kohm 1/2W 0.1% 2512
Request a Quote
Description
RES 10.2Kohm 1/2W 0.1% 2512
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/2W 0.1% 2512 - TNPW251210K2BEEG - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/2W 0.1% 2512
TNPW251210K2BEEG
RES 10.2K OHM 1/2W 0.1% 2512 TNPW251210K2BEEG
RES 10.2Kohm 1/2W 0.1% 2512

RES 10.2Kohm 1/2W 0.1% 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW251210K2BEEG
Product Name RES 10.2K OHM 1/2W 0.1% 2512
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers