VISHAY INTERTECHNOLOGY, INC.
TNPW251210K0FETG -- RES 10K OHM 1/2W 1% 2512
Vishay Intertechnology, Inc.
RES 10K OHM 1/2W 1% 2512
TNPW251210K0FETG
Description
RES 10Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Description
RES 10Kohm 1/2W 1% 2512
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
TNPW251210K0FETG |
|
Product Name
|
RES 10K OHM 1/2W 1% 2512 |
|
Mounting / Packaging
|
2512
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details