Vishay Intertechnology, Inc. RES 9.76K OHM .40W 0.1% 2010 TNPW20109K76BEEF

Description
RES 9.76Kohm .40W 0.1% 2010
Request a Quote
Description
RES 9.76Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM .40W 0.1% 2010 - TNPW20109K76BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM .40W 0.1% 2010
TNPW20109K76BEEF
RES 9.76K OHM .40W 0.1% 2010 TNPW20109K76BEEF
RES 9.76Kohm .40W 0.1% 2010

RES 9.76Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20109K76BEEF
Product Name RES 9.76K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers