Vishay Intertechnology, Inc. Vishay/DaleRES 97.6K OHM .40W 0.1% 2010 TNPW201097K6BEEF

Description
Vishay/DaleRES 97.6Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 97.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 97.6K OHM .40W 0.1% 2010 - TNPW201097K6BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 97.6K OHM .40W 0.1% 2010
TNPW201097K6BEEF
Vishay/DaleRES 97.6K OHM .40W 0.1% 2010 TNPW201097K6BEEF
Vishay/DaleRES 97.6Kohm .40W 0.1% 2010

Vishay/DaleRES 97.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201097K6BEEF
Product Name Vishay/DaleRES 97.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers