Vishay Intertechnology, Inc. RES 953 OHM .40W 0.1% 2010 TNPW2010953RBEEF

Description
RES 953ohm .40W 0.1% 2010
Request a Quote
Description
RES 953ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM .40W 0.1% 2010 - TNPW2010953RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM .40W 0.1% 2010
TNPW2010953RBEEF
RES 953 OHM .40W 0.1% 2010 TNPW2010953RBEEF
RES 953ohm .40W 0.1% 2010

RES 953ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010953RBEEF
Product Name RES 953 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details