Vishay Intertechnology, Inc. RES 910 OHM .40W 0.1% 2010 TNPW2010910RBEEY

Description
RES 910ohm .40W 0.1% 2010
Request a Quote
Description
RES 910ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM .40W 0.1% 2010 - TNPW2010910RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM .40W 0.1% 2010
TNPW2010910RBEEY
RES 910 OHM .40W 0.1% 2010 TNPW2010910RBEEY
RES 910ohm .40W 0.1% 2010

RES 910ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010910RBEEY
Product Name RES 910 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers