Vishay Intertechnology, Inc. RES 90.9K OHM .40W 0.1% 2010 TNPW201090K9BEEF

Description
RES 90.9Kohm .40W 0.1% 2010
Request a Quote
Description
RES 90.9Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM .40W 0.1% 2010 - TNPW201090K9BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM .40W 0.1% 2010
TNPW201090K9BEEF
RES 90.9K OHM .40W 0.1% 2010 TNPW201090K9BEEF
RES 90.9Kohm .40W 0.1% 2010

RES 90.9Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201090K9BEEF
Product Name RES 90.9K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details