Vishay Intertechnology, Inc. RES 8.25K OHM .40W 0.1% 2010 TNPW20108K25BEEF

Description
RES 8.25Kohm .40W 0.1% 2010
Request a Quote
Description
RES 8.25Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM .40W 0.1% 2010 - TNPW20108K25BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM .40W 0.1% 2010
TNPW20108K25BEEF
RES 8.25K OHM .40W 0.1% 2010 TNPW20108K25BEEF
RES 8.25Kohm .40W 0.1% 2010

RES 8.25Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20108K25BEEF
Product Name RES 8.25K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details