Vishay Intertechnology, Inc. RES 88.7K OHM .40W 0.1% 2010 TNPW201088K7BEEF

Description
RES 88.7Kohm .40W 0.1% 2010
Request a Quote
Description
RES 88.7Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM .40W 0.1% 2010 - TNPW201088K7BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM .40W 0.1% 2010
TNPW201088K7BEEF
RES 88.7K OHM .40W 0.1% 2010 TNPW201088K7BEEF
RES 88.7Kohm .40W 0.1% 2010

RES 88.7Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201088K7BEEF
Product Name RES 88.7K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers