Vishay Intertechnology, Inc. RES 887 OHM 0.4W 0.5% 2010 TNPW2010887RDETF

Description
RES 887ohm 0.4W 0.5% 2010
Request a Quote
Description
RES 887ohm 0.4W 0.5% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 0.4W 0.5% 2010 - TNPW2010887RDETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 0.4W 0.5% 2010
TNPW2010887RDETF
RES 887 OHM 0.4W 0.5% 2010 TNPW2010887RDETF
RES 887ohm 0.4W 0.5% 2010

RES 887ohm 0.4W 0.5% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010887RDETF
Product Name RES 887 OHM 0.4W 0.5% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details