Vishay Intertechnology, Inc. RES 887K OHM .40W 0.1% 2010 TNPW2010887KBEEF

Description
RES 887Kohm .40W 0.1% 2010
Request a Quote
Description
RES 887Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM .40W 0.1% 2010 - TNPW2010887KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM .40W 0.1% 2010
TNPW2010887KBEEF
RES 887K OHM .40W 0.1% 2010 TNPW2010887KBEEF
RES 887Kohm .40W 0.1% 2010

RES 887Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010887KBEEF
Product Name RES 887K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details