Vishay Intertechnology, Inc. RES 866 OHM .40W 0.1% 2010 TNPW2010866RBEEY

Description
RES 866ohm .40W 0.1% 2010
Request a Quote
Description
RES 866ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM .40W 0.1% 2010 - TNPW2010866RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM .40W 0.1% 2010
TNPW2010866RBEEY
RES 866 OHM .40W 0.1% 2010 TNPW2010866RBEEY
RES 866ohm .40W 0.1% 2010

RES 866ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010866RBEEY
Product Name RES 866 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details