Vishay Intertechnology, Inc. RES 84.5 OHM .40W 0.1% 2010 TNPW201084R5BEEF

Description
RES 84.5ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
RES 84.5ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM .40W 0.1% 2010 - TNPW201084R5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM .40W 0.1% 2010
TNPW201084R5BEEF
RES 84.5 OHM .40W 0.1% 2010 TNPW201084R5BEEF
RES 84.5ohm .40W 0.1% 2010

RES 84.5ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW201084R5BEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW201084R5BEEF
Chip Resistor - Surface Mount TNPW201084R5BEEF
RES 84.5 OHM 0.1% 2/5W 2010

RES 84.5 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW201084R5BEEF TNPW201084R5BEEF
Product Name RES 84.5 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details