Vishay Intertechnology, Inc. RES 82.0K OHM .40W 0.1% 2010 TNPW201082K0BEEF

Description
RES 82.0Kohm .40W 0.1% 2010
Request a Quote
Description
RES 82.0Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM .40W 0.1% 2010 - TNPW201082K0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM .40W 0.1% 2010
TNPW201082K0BEEF
RES 82.0K OHM .40W 0.1% 2010 TNPW201082K0BEEF
RES 82.0Kohm .40W 0.1% 2010

RES 82.0Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201082K0BEEF
Product Name RES 82.0K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers