Vishay Intertechnology, Inc. RES 80.6K OHM .40W 0.1% 2010 TNPW201080K6BEEY

Description
RES 80.6Kohm .40W 0.1% 2010
Request a Quote
Description
RES 80.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 80.6K OHM .40W 0.1% 2010 - TNPW201080K6BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6K OHM .40W 0.1% 2010
TNPW201080K6BEEY
RES 80.6K OHM .40W 0.1% 2010 TNPW201080K6BEEY
RES 80.6Kohm .40W 0.1% 2010

RES 80.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201080K6BEEY
Product Name RES 80.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details