Vishay Intertechnology, Inc. Vishay/DaleRES 7.32K OHM .40W 0.1% 2010 TNPW20107K32BETF

Description
Vishay/DaleRES 7.32Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 7.32Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 7.32K OHM .40W 0.1% 2010 - TNPW20107K32BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 7.32K OHM .40W 0.1% 2010
TNPW20107K32BETF
Vishay/DaleRES 7.32K OHM .40W 0.1% 2010 TNPW20107K32BETF
Vishay/DaleRES 7.32Kohm .40W 0.1% 2010

Vishay/DaleRES 7.32Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20107K32BETF
Product Name Vishay/DaleRES 7.32K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details