Vishay Intertechnology, Inc. Vishay/DaleRES 76.8 OHM .40W 0.1% 2010 TNPW201076R8BEEF

Description
Vishay/DaleRES 76.8ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
Vishay/DaleRES 76.8ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 76.8 OHM .40W 0.1% 2010 - TNPW201076R8BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 76.8 OHM .40W 0.1% 2010
TNPW201076R8BEEF
Vishay/DaleRES 76.8 OHM .40W 0.1% 2010 TNPW201076R8BEEF
Vishay/DaleRES 76.8ohm .40W 0.1% 2010

Vishay/DaleRES 76.8ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW201076R8BEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW201076R8BEEF
Chip Resistor - Surface Mount TNPW201076R8BEEF
RES 76.8 OHM 0.1% 2/5W 2010

RES 76.8 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW201076R8BEEF TNPW201076R8BEEF
Product Name Vishay/DaleRES 76.8 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 76.8 ohms 76.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers