Vishay Intertechnology, Inc. Vishay/DaleRES 75.0 OHM .40W 0.1% 2010 TNPW201075R0BEEF

Description
Vishay/DaleRES 75.0ohm .40W 0.1% 2010
Request a Quote Datasheet
Description
Vishay/DaleRES 75.0ohm .40W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 75.0 OHM .40W 0.1% 2010 - TNPW201075R0BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 75.0 OHM .40W 0.1% 2010
TNPW201075R0BEEF
Vishay/DaleRES 75.0 OHM .40W 0.1% 2010 TNPW201075R0BEEF
Vishay/DaleRES 75.0ohm .40W 0.1% 2010

Vishay/DaleRES 75.0ohm .40W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - TNPW201075R0BEEF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW201075R0BEEF
Chip Resistor - Surface Mount TNPW201075R0BEEF
RES 75 OHM 0.1% 2/5W 2010

RES 75 OHM 0.1% 2/5W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number TNPW201075R0BEEF TNPW201075R0BEEF
Product Name Vishay/DaleRES 75.0 OHM .40W 0.1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details