Vishay Intertechnology, Inc. RES 71.5 OHM .40W 0.1% 2010 TNPW201071R5BEEF

Description
RES 71.5ohm .40W 0.1% 2010
Request a Quote
Description
RES 71.5ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM .40W 0.1% 2010 - TNPW201071R5BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM .40W 0.1% 2010
TNPW201071R5BEEF
RES 71.5 OHM .40W 0.1% 2010 TNPW201071R5BEEF
RES 71.5ohm .40W 0.1% 2010

RES 71.5ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201071R5BEEF
Product Name RES 71.5 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details