Vishay Intertechnology, Inc. RES 6.65K OHM 0.4W 0.5% 2010 TNPW20106K65DHEY

Description
RES 6.65Kohm 0.4W 0.5% 2010
Request a Quote
Description
RES 6.65Kohm 0.4W 0.5% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 0.4W 0.5% 2010 - TNPW20106K65DHEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 0.4W 0.5% 2010
TNPW20106K65DHEY
RES 6.65K OHM 0.4W 0.5% 2010 TNPW20106K65DHEY
RES 6.65Kohm 0.4W 0.5% 2010

RES 6.65Kohm 0.4W 0.5% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20106K65DHEY
Product Name RES 6.65K OHM 0.4W 0.5% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details