Vishay Intertechnology, Inc. RES 6.04K OHM .40W 0.1% 2010 TNPW20106K04BEEY

Description
RES 6.04Kohm .40W 0.1% 2010
Request a Quote
Description
RES 6.04Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM .40W 0.1% 2010 - TNPW20106K04BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM .40W 0.1% 2010
TNPW20106K04BEEY
RES 6.04K OHM .40W 0.1% 2010 TNPW20106K04BEEY
RES 6.04Kohm .40W 0.1% 2010

RES 6.04Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20106K04BEEY
Product Name RES 6.04K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details