Vishay Intertechnology, Inc. RES 6.04K OHM .40W 0.1% 2010 TNPW20106K04BEEF

Description
RES 6.04Kohm .40W 0.1% 2010
Request a Quote
Description
RES 6.04Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM .40W 0.1% 2010 - TNPW20106K04BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM .40W 0.1% 2010
TNPW20106K04BEEF
RES 6.04K OHM .40W 0.1% 2010 TNPW20106K04BEEF
RES 6.04Kohm .40W 0.1% 2010

RES 6.04Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20106K04BEEF
Product Name RES 6.04K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers