Vishay Intertechnology, Inc. RES 681 OHM .40W 0.1% 2010 TNPW2010681RBEEY

Description
RES 681ohm .40W 0.1% 2010
Request a Quote
Description
RES 681ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM .40W 0.1% 2010 - TNPW2010681RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM .40W 0.1% 2010
TNPW2010681RBEEY
RES 681 OHM .40W 0.1% 2010 TNPW2010681RBEEY
RES 681ohm .40W 0.1% 2010

RES 681ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010681RBEEY
Product Name RES 681 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details