Vishay Intertechnology, Inc. RES 681K OHM .40W 0.1% 2010 TNPW2010681KBETF

Description
RES 681Kohm .40W 0.1% 2010
Request a Quote
Description
RES 681Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM .40W 0.1% 2010 - TNPW2010681KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM .40W 0.1% 2010
TNPW2010681KBETF
RES 681K OHM .40W 0.1% 2010 TNPW2010681KBETF
RES 681Kohm .40W 0.1% 2010

RES 681Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010681KBETF
Product Name RES 681K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers