Vishay Intertechnology, Inc. RES 680K OHM .40W 0.1% 2010 TNPW2010680KBETF

Description
RES 680Kohm .40W 0.1% 2010
Request a Quote
Description
RES 680Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM .40W 0.1% 2010 - TNPW2010680KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM .40W 0.1% 2010
TNPW2010680KBETF
RES 680K OHM .40W 0.1% 2010 TNPW2010680KBETF
RES 680Kohm .40W 0.1% 2010

RES 680Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010680KBETF
Product Name RES 680K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers