Vishay Intertechnology, Inc. RES 66.5K OHM 0.4W 1% 2010 TNPW201066K5FHTY

Description
RES 66.5Kohm 0.4W 1% 2010
Request a Quote
Description
RES 66.5Kohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 0.4W 1% 2010 - TNPW201066K5FHTY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 0.4W 1% 2010
TNPW201066K5FHTY
RES 66.5K OHM 0.4W 1% 2010 TNPW201066K5FHTY
RES 66.5Kohm 0.4W 1% 2010

RES 66.5Kohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201066K5FHTY
Product Name RES 66.5K OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers