Vishay Intertechnology, Inc. RES 66.5K OHM .40W 0.1% 2010 TNPW201066K5BEEY

Description
RES 66.5Kohm .40W 0.1% 2010
Request a Quote
Description
RES 66.5Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM .40W 0.1% 2010 - TNPW201066K5BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM .40W 0.1% 2010
TNPW201066K5BEEY
RES 66.5K OHM .40W 0.1% 2010 TNPW201066K5BEEY
RES 66.5Kohm .40W 0.1% 2010

RES 66.5Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201066K5BEEY
Product Name RES 66.5K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details