Vishay Intertechnology, Inc. RES 665 OHM .40W 0.1% 2010 TNPW2010665RBEEF

Description
RES 665ohm .40W 0.1% 2010
Request a Quote
Description
RES 665ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM .40W 0.1% 2010 - TNPW2010665RBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM .40W 0.1% 2010
TNPW2010665RBEEF
RES 665 OHM .40W 0.1% 2010 TNPW2010665RBEEF
RES 665ohm .40W 0.1% 2010

RES 665ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010665RBEEF
Product Name RES 665 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details