Vishay Intertechnology, Inc. RES 634 OHM .40W 0.1% 2010 TNPW2010634RBEEY

Description
RES 634ohm .40W 0.1% 2010
Request a Quote
Description
RES 634ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM .40W 0.1% 2010 - TNPW2010634RBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM .40W 0.1% 2010
TNPW2010634RBEEY
RES 634 OHM .40W 0.1% 2010 TNPW2010634RBEEY
RES 634ohm .40W 0.1% 2010

RES 634ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010634RBEEY
Product Name RES 634 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details