Vishay Intertechnology, Inc. RES 604K OHM .40W 0.1% 2010 TNPW2010604KBEEY

Description
RES 604Kohm .40W 0.1% 2010
Request a Quote
Description
RES 604Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM .40W 0.1% 2010 - TNPW2010604KBEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM .40W 0.1% 2010
TNPW2010604KBEEY
RES 604K OHM .40W 0.1% 2010 TNPW2010604KBEEY
RES 604Kohm .40W 0.1% 2010

RES 604Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010604KBEEY
Product Name RES 604K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers