Vishay Intertechnology, Inc. RES 5.76K OHM .40W 0.1% 2010 TNPW20105K76BEEY

Description
RES 5.76Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.76Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM .40W 0.1% 2010 - TNPW20105K76BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM .40W 0.1% 2010
TNPW20105K76BEEY
RES 5.76K OHM .40W 0.1% 2010 TNPW20105K76BEEY
RES 5.76Kohm .40W 0.1% 2010

RES 5.76Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K76BEEY
Product Name RES 5.76K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details