Vishay Intertechnology, Inc. RES 5.49K OHM .40W 0.1% 2010 TNPW20105K49BEEY

Description
RES 5.49Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.49Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM .40W 0.1% 2010 - TNPW20105K49BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM .40W 0.1% 2010
TNPW20105K49BEEY
RES 5.49K OHM .40W 0.1% 2010 TNPW20105K49BEEY
RES 5.49Kohm .40W 0.1% 2010

RES 5.49Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K49BEEY
Product Name RES 5.49K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details