Vishay Intertechnology, Inc. RES 5.23K OHM .40W 0.1% 2010 TNPW20105K23BEEY

Description
RES 5.23Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.23Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM .40W 0.1% 2010 - TNPW20105K23BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM .40W 0.1% 2010
TNPW20105K23BEEY
RES 5.23K OHM .40W 0.1% 2010 TNPW20105K23BEEY
RES 5.23Kohm .40W 0.1% 2010

RES 5.23Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K23BEEY
Product Name RES 5.23K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details