Vishay Intertechnology, Inc. Vishay/DaleRES 5.23K OHM .40W 0.1% 2010 TNPW20105K23BEEF

Description
Vishay/DaleRES 5.23Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 5.23Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 5.23K OHM .40W 0.1% 2010 - TNPW20105K23BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 5.23K OHM .40W 0.1% 2010
TNPW20105K23BEEF
Vishay/DaleRES 5.23K OHM .40W 0.1% 2010 TNPW20105K23BEEF
Vishay/DaleRES 5.23Kohm .40W 0.1% 2010

Vishay/DaleRES 5.23Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K23BEEF
Product Name Vishay/DaleRES 5.23K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details