Vishay Intertechnology, Inc. RES 5.11K OHM .40W 0.1% 2010 TNPW20105K11BEEF

Description
RES 5.11Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.11Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM .40W 0.1% 2010 - TNPW20105K11BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM .40W 0.1% 2010
TNPW20105K11BEEF
RES 5.11K OHM .40W 0.1% 2010 TNPW20105K11BEEF
RES 5.11Kohm .40W 0.1% 2010

RES 5.11Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K11BEEF
Product Name RES 5.11K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details