Vishay Intertechnology, Inc. RES 5.10K OHM .40W 0.1% 2010 TNPW20105K10BETF

Description
RES 5.10Kohm .40W 0.1% 2010
Request a Quote
Description
RES 5.10Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM .40W 0.1% 2010 - TNPW20105K10BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM .40W 0.1% 2010
TNPW20105K10BETF
RES 5.10K OHM .40W 0.1% 2010 TNPW20105K10BETF
RES 5.10Kohm .40W 0.1% 2010

RES 5.10Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20105K10BETF
Product Name RES 5.10K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details