Vishay Intertechnology, Inc. RES 57.6K OHM .40W 0.1% 2010 TNPW201057K6BEEY

Description
RES 57.6Kohm .40W 0.1% 2010
Request a Quote
Description
RES 57.6Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM .40W 0.1% 2010 - TNPW201057K6BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM .40W 0.1% 2010
TNPW201057K6BEEY
RES 57.6K OHM .40W 0.1% 2010 TNPW201057K6BEEY
RES 57.6Kohm .40W 0.1% 2010

RES 57.6Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201057K6BEEY
Product Name RES 57.6K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers