Vishay Intertechnology, Inc. RES 54.9K OHM .40W 0.1% 2010 TNPW201054K9BEEF

Description
RES 54.9Kohm .40W 0.1% 2010
Request a Quote
Description
RES 54.9Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM .40W 0.1% 2010 - TNPW201054K9BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM .40W 0.1% 2010
TNPW201054K9BEEF
RES 54.9K OHM .40W 0.1% 2010 TNPW201054K9BEEF
RES 54.9Kohm .40W 0.1% 2010

RES 54.9Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201054K9BEEF
Product Name RES 54.9K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details