Vishay Intertechnology, Inc. Vishay/DaleRES 523K OHM .40W 0.1% 2010 TNPW2010523KBETF

Description
Vishay/DaleRES 523Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 523Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 523K OHM .40W 0.1% 2010 - TNPW2010523KBETF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 523K OHM .40W 0.1% 2010
TNPW2010523KBETF
Vishay/DaleRES 523K OHM .40W 0.1% 2010 TNPW2010523KBETF
Vishay/DaleRES 523Kohm .40W 0.1% 2010

Vishay/DaleRES 523Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010523KBETF
Product Name Vishay/DaleRES 523K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details