Vishay Intertechnology, Inc. RES 51.1 OHM .40W 0.1% 2010 TNPW201051R1BEEF

Description
RES 51.1ohm .40W 0.1% 2010
Request a Quote
Description
RES 51.1ohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM .40W 0.1% 2010 - TNPW201051R1BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM .40W 0.1% 2010
TNPW201051R1BEEF
RES 51.1 OHM .40W 0.1% 2010 TNPW201051R1BEEF
RES 51.1ohm .40W 0.1% 2010

RES 51.1ohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201051R1BEEF
Product Name RES 51.1 OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details