Vishay Intertechnology, Inc. RES 51.1K OHM .40W 0.1% 2010 TNPW201051K1BEEF

Description
RES 51.1Kohm .40W 0.1% 2010
Request a Quote
Description
RES 51.1Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 51.1K OHM .40W 0.1% 2010 - TNPW201051K1BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM .40W 0.1% 2010
TNPW201051K1BEEF
RES 51.1K OHM .40W 0.1% 2010 TNPW201051K1BEEF
RES 51.1Kohm .40W 0.1% 2010

RES 51.1Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW201051K1BEEF
Product Name RES 51.1K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers