Vishay Intertechnology, Inc. RES 511K OHM .40W 0.1% 2010 TNPW2010511KBEEF

Description
RES 511Kohm .40W 0.1% 2010
Request a Quote
Description
RES 511Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM .40W 0.1% 2010 - TNPW2010511KBEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM .40W 0.1% 2010
TNPW2010511KBEEF
RES 511K OHM .40W 0.1% 2010 TNPW2010511KBEEF
RES 511Kohm .40W 0.1% 2010

RES 511Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW2010511KBEEF
Product Name RES 511K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details