Vishay Intertechnology, Inc. RES 4.32M OHM 0.4W 1% 2010 TNPW20104M32FEEY

Description
RES 4.32Mohm 0.4W 1% 2010
Request a Quote
Description
RES 4.32Mohm 0.4W 1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 0.4W 1% 2010 - TNPW20104M32FEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 0.4W 1% 2010
TNPW20104M32FEEY
RES 4.32M OHM 0.4W 1% 2010 TNPW20104M32FEEY
RES 4.32Mohm 0.4W 1% 2010

RES 4.32Mohm 0.4W 1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104M32FEEY
Product Name RES 4.32M OHM 0.4W 1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers