Vishay Intertechnology, Inc. RES 4.99K OHM .40W 0.1% 2010 TNPW20104K99BEEF

Description
RES 4.99Kohm .40W 0.1% 2010
Request a Quote
Description
RES 4.99Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM .40W 0.1% 2010 - TNPW20104K99BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM .40W 0.1% 2010
TNPW20104K99BEEF
RES 4.99K OHM .40W 0.1% 2010 TNPW20104K99BEEF
RES 4.99Kohm .40W 0.1% 2010

RES 4.99Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K99BEEF
Product Name RES 4.99K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers