Vishay Intertechnology, Inc. RES 4.87K OHM .40W 0.1% 2010 TNPW20104K87BEEY

Description
RES 4.87Kohm .40W 0.1% 2010
Request a Quote
Description
RES 4.87Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM .40W 0.1% 2010 - TNPW20104K87BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM .40W 0.1% 2010
TNPW20104K87BEEY
RES 4.87K OHM .40W 0.1% 2010 TNPW20104K87BEEY
RES 4.87Kohm .40W 0.1% 2010

RES 4.87Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K87BEEY
Product Name RES 4.87K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details