Vishay Intertechnology, Inc. RES 4.75K OHM .40W 0.1% 2010 TNPW20104K75BETF

Description
RES 4.75Kohm .40W 0.1% 2010
Request a Quote
Description
RES 4.75Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM .40W 0.1% 2010 - TNPW20104K75BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM .40W 0.1% 2010
TNPW20104K75BETF
RES 4.75K OHM .40W 0.1% 2010 TNPW20104K75BETF
RES 4.75Kohm .40W 0.1% 2010

RES 4.75Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K75BETF
Product Name RES 4.75K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details