Vishay Intertechnology, Inc. Vishay/DaleRES 4.53K OHM .40W 0.1% 2010 TNPW20104K53BEEF

Description
Vishay/DaleRES 4.53Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 4.53Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 4.53K OHM .40W 0.1% 2010 - TNPW20104K53BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 4.53K OHM .40W 0.1% 2010
TNPW20104K53BEEF
Vishay/DaleRES 4.53K OHM .40W 0.1% 2010 TNPW20104K53BEEF
Vishay/DaleRES 4.53Kohm .40W 0.1% 2010

Vishay/DaleRES 4.53Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K53BEEF
Product Name Vishay/DaleRES 4.53K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details