Vishay Intertechnology, Inc. RES 4.42K OHM .40W 0.1% 2010 TNPW20104K42BEEF

Description
RES 4.42Kohm .40W 0.1% 2010
Request a Quote
Description
RES 4.42Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM .40W 0.1% 2010 - TNPW20104K42BEEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM .40W 0.1% 2010
TNPW20104K42BEEF
RES 4.42K OHM .40W 0.1% 2010 TNPW20104K42BEEF
RES 4.42Kohm .40W 0.1% 2010

RES 4.42Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K42BEEF
Product Name RES 4.42K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details