Vishay Intertechnology, Inc. Vishay/DaleRES 4.30K OHM .40W 0.1% 2010 TNPW20104K30BEEY

Description
Vishay/DaleRES 4.30Kohm .40W 0.1% 2010
Request a Quote
Description
Vishay/DaleRES 4.30Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 4.30K OHM .40W 0.1% 2010 - TNPW20104K30BEEY - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 4.30K OHM .40W 0.1% 2010
TNPW20104K30BEEY
Vishay/DaleRES 4.30K OHM .40W 0.1% 2010 TNPW20104K30BEEY
Vishay/DaleRES 4.30Kohm .40W 0.1% 2010

Vishay/DaleRES 4.30Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K30BEEY
Product Name Vishay/DaleRES 4.30K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details