Vishay Intertechnology, Inc. RES 4.12K OHM .40W 0.1% 2010 TNPW20104K12BETF

Description
RES 4.12Kohm .40W 0.1% 2010
Request a Quote
Description
RES 4.12Kohm .40W 0.1% 2010
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM .40W 0.1% 2010 - TNPW20104K12BETF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM .40W 0.1% 2010
TNPW20104K12BETF
RES 4.12K OHM .40W 0.1% 2010 TNPW20104K12BETF
RES 4.12Kohm .40W 0.1% 2010

RES 4.12Kohm .40W 0.1% 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW20104K12BETF
Product Name RES 4.12K OHM .40W 0.1% 2010
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details